Vishay Precision Group Res Wirewound 312 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C312R0JE12

Description
Res Wirewound 312 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 312 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 312 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C312R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 312 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C312R0JE12
Res Wirewound 312 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C312R0JE12
Res Wirewound 312 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 312 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C312R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C312R0JE12
Wirewound Resistors 3110-CW02C312R0JE12
CW-2C 312 5% E12 e3

CW-2C 312 5% E12 e3

Supplier's Site Datasheet
Cw-2C 312 5% E12 E3 Vishay - 70P9164 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 312 5% E12 E3 Vishay
70P9164
Cw-2C 312 5% E12 E3 Vishay 70P9164
CW-2C 312 5% e12 E3

CW-2C 312 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C312R0JE12 3110-CW02C312R0JE12 70P9164
Product Name Res Wirewound 312 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 312 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers