Vishay Precision Group Wirewound Resistors CW02C30R10JE70

Description
CW-2C 30.1 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 30.1 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C30R10JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C30R10JE70
Wirewound Resistors 3110-CW02C30R10JE70
CW-2C 30.1 5% E70 e3

CW-2C 30.1 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 30.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C30R10JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C30R10JE70
Res Wirewound 30.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C30R10JE70
Res Wirewound 30.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 30.1 5% E70 E3 Vishay - 70P9126 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 30.1 5% E70 E3 Vishay
70P9126
Cw-2C 30.1 5% E70 E3 Vishay 70P9126
CW-2C 30.1 5% E70 e3

CW-2C 30.1 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C30R10JE70 CW02C30R10JE70 70P9126
Product Name Wirewound Resistors Res Wirewound 30.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 30.1 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 30.1 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details