Vishay Precision Group Wirewound Resistors CW02C30R00KE7014

Description
CW-2C-14 30 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 30 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C30R00KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C30R00KE7014
Wirewound Resistors 3110-CW02C30R00KE7014
CW-2C-14 30 10% E70 e3

CW-2C-14 30 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 30 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C30R00KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C30R00KE7014
Res Wirewound 30 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C30R00KE7014
Res Wirewound 30 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 30 10% E70 E3 Vishay - 70P9123 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 30 10% E70 E3 Vishay
70P9123
Cw-2C-14 30 10% E70 E3 Vishay 70P9123
CW-2C-14 30 10% E70 e3

CW-2C-14 30 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C30R00KE7014 CW02C30R00KE7014 70P9123
Product Name Wirewound Resistors Res Wirewound 30 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 30 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 30 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details