Vishay Precision Group Res Wirewound 300 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C300R0JS7314

Description
Res Wirewound 300 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 300 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C300R0JS7314 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C300R0JS7314
Res Wirewound 300 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C300R0JS7314
Res Wirewound 300 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C300R0JS7314 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C300R0JS7314
Wirewound Resistors 3110-CW02C300R0JS7314
CW-2C-14 300 5% S73

CW-2C-14 300 5% S73

Supplier's Site Datasheet
Res,metal Alloy,300Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C9993 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,300Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C9993
Res,metal Alloy,300Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C9993
RES,Metal Alloy,300Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,300Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C300R0JS7314 3110-CW02C300R0JS7314 43C9993
Product Name Res Wirewound 300 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Res,metal Alloy,300Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details