Vishay Precision Group Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C2R700JE1214

Description
Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C2R700JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C2R700JE1214
Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C2R700JE1214
Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C2R700JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2R700JE1214
Wirewound Resistors 3110-CW02C2R700JE1214
CW-2C-14 2.7 5% E12 e3

CW-2C-14 2.7 5% E12 e3

Supplier's Site Datasheet
Cw-2C-14 2.7 5% E12 E3 Vishay - 70P8815 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 2.7 5% E12 E3 Vishay
70P8815
Cw-2C-14 2.7 5% E12 E3 Vishay 70P8815
CW-2C-14 2.7 5% e12 E3

CW-2C-14 2.7 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C2R700JE1214 3110-CW02C2R700JE1214 70P8815
Product Name Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 2.7 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details