Vishay Precision Group Res Wirewound 2.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C2R500KE12

Description
Res Wirewound 2.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C2R500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C2R500KE12
Res Wirewound 2.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C2R500KE12
Res Wirewound 2.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C2R500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2R500KE12
Wirewound Resistors 3110-CW02C2R500KE12
CW-2C 2.5 10% E12 e3

CW-2C 2.5 10% E12 e3

Supplier's Site Datasheet
Cw-2C 2.5 10% E12 E3 Vishay - 70P8810 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 2.5 10% E12 E3 Vishay
70P8810
Cw-2C 2.5 10% E12 E3 Vishay 70P8810
CW-2C 2.5 10% e12 E3

CW-2C 2.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C2R500KE12 3110-CW02C2R500KE12 70P8810
Product Name Res Wirewound 2.5 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 2.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details