Vishay Precision Group Wirewound Resistors CW02C2R400JE70

Description
CW-2C 2.4 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 2.4 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C2R400JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2R400JE70
Wirewound Resistors 3110-CW02C2R400JE70
CW-2C 2.4 5% E70 e3

CW-2C 2.4 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 2.4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C2R400JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C2R400JE70
Res Wirewound 2.4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C2R400JE70
Res Wirewound 2.4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 2.4 5% E70 E3 Vishay - 70P8800 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 2.4 5% E70 E3 Vishay
70P8800
Cw-2C 2.4 5% E70 E3 Vishay 70P8800
CW-2C 2.4 5% E70 e3

CW-2C 2.4 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C2R400JE70 CW02C2R400JE70 70P8800
Product Name Wirewound Resistors Res Wirewound 2.4 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C 2.4 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2.4 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details