Vishay Intertechnology, Inc. Wirewound Resistors CW02C2R200KE70

Description
CW-2C 2.2 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 2.2 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C2R200KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2R200KE70
Wirewound Resistors 3110-CW02C2R200KE70
CW-2C 2.2 10% E70 e3

CW-2C 2.2 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 2.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C2R200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C2R200KE70
Res Wirewound 2.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C2R200KE70
Res Wirewound 2.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02C2R200KE70 CW02C2R200KE70
Product Name Wirewound Resistors Res Wirewound 2.2 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2.2 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details