Vishay Precision Group Res Wirewound 2.9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C2K900KE7014

Description
Res Wirewound 2.9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C2K900KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C2K900KE7014
Res Wirewound 2.9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C2K900KE7014
Res Wirewound 2.9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C2K900KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2K900KE7014
Wirewound Resistors 3110-CW02C2K900KE7014
CW-2C-14 2.9K 10% E70 e3

CW-2C-14 2.9K 10% E70 e3

Supplier's Site Datasheet
Cw-2C-14 2.9K 10% E70 E3 Vishay - 70P8773 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 2.9K 10% E70 E3 Vishay
70P8773
Cw-2C-14 2.9K 10% E70 E3 Vishay 70P8773
CW-2C-14 2.9K 10% E70 e3

CW-2C-14 2.9K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C2K900KE7014 3110-CW02C2K900KE7014 70P8773
Product Name Res Wirewound 2.9K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 2.9K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details