Vishay Precision Group Res Wirewound 2.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C2K900JE7014

Description
Res Wirewound 2.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C2K900JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C2K900JE7014
Res Wirewound 2.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C2K900JE7014
Res Wirewound 2.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C2K900JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2K900JE7014
Wirewound Resistors 3110-CW02C2K900JE7014
CW-2C-14 2.9K 5% E70 e3

CW-2C-14 2.9K 5% E70 e3

Supplier's Site Datasheet
Cw-2C-14 2.9K 5% E70 E3 Vishay - 70P8769 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 2.9K 5% E70 E3 Vishay
70P8769
Cw-2C-14 2.9K 5% E70 E3 Vishay 70P8769
CW-2C-14 2.9K 5% E70 e3

CW-2C-14 2.9K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C2K900JE7014 3110-CW02C2K900JE7014 70P8769
Product Name Res Wirewound 2.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 2.9K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details