Vishay Precision Group Res Wirewound 2.7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C2K700KE70

Description
Res Wirewound 2.7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C2K700KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C2K700KE70
Res Wirewound 2.7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C2K700KE70
Res Wirewound 2.7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C2K700KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2K700KE70
Wirewound Resistors 3110-CW02C2K700KE70
CW-2C 2.7K 10% E70 e3

CW-2C 2.7K 10% E70 e3

Supplier's Site Datasheet
Cw-2C 2.7K 10% E70 E3 Vishay - 70P8756 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 2.7K 10% E70 E3 Vishay
70P8756
Cw-2C 2.7K 10% E70 E3 Vishay 70P8756
CW-2C 2.7K 10% E70 e3

CW-2C 2.7K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C2K700KE70 3110-CW02C2K700KE70 70P8756
Product Name Res Wirewound 2.7K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 2.7K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details