Vishay Precision Group Wirewound Resistors CW02C2K510KE7014

Description
CW-2C-14 2.51K 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 2.51K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C2K510KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2K510KE7014
Wirewound Resistors 3110-CW02C2K510KE7014
CW-2C-14 2.51K 10% E70 e3

CW-2C-14 2.51K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 2.51K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C2K510KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.51K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C2K510KE7014
Res Wirewound 2.51K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C2K510KE7014
Res Wirewound 2.51K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.51K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 2.51K 10% E70 E3 Vishay - 70P8749 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 2.51K 10% E70 E3 Vishay
70P8749
Cw-2C-14 2.51K 10% E70 E3 Vishay 70P8749
CW-2C-14 2.51K 10% E70 e3

CW-2C-14 2.51K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C2K510KE7014 CW02C2K510KE7014 70P8749
Product Name Wirewound Resistors Res Wirewound 2.51K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 2.51K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2510 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details