Vishay Precision Group Wirewound Resistors CW02C2K510JE1214

Description
CW-2C-14 2.51K 5% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 2.51K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C2K510JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2K510JE1214
Wirewound Resistors 3110-CW02C2K510JE1214
CW-2C-14 2.51K 5% E12 e3

CW-2C-14 2.51K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.51K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C2K510JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.51K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C2K510JE1214
Res Wirewound 2.51K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C2K510JE1214
Res Wirewound 2.51K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.51K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 2.51K 5% E12 E3 Vishay - 70P8743 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 2.51K 5% E12 E3 Vishay
70P8743
Cw-2C-14 2.51K 5% E12 E3 Vishay 70P8743
CW-2C-14 2.51K 5% e12 E3

CW-2C-14 2.51K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C2K510JE1214 CW02C2K510JE1214 70P8743
Product Name Wirewound Resistors Res Wirewound 2.51K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 2.51K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2510 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers