Vishay Precision Group Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C2K500JS7314

Description
Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C2K500JS7314 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C2K500JS7314
Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C2K500JS7314
Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C2K500JS7314 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2K500JS7314
Wirewound Resistors 3110-CW02C2K500JS7314
CW-2C-14 2.5K 5% S73

CW-2C-14 2.5K 5% S73

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 2.5 Kohm, 5% Vishay - 43C9850 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 2.5 Kohm, 5% Vishay
43C9850
Cw, 0.500 X 0.218, 2.5 Kohm, 5% Vishay 43C9850
CW, 0.500 x 0.218", 2.5 kOhm, 5%

CW, 0.500 x 0.218", 2.5 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C2K500JS7314 3110-CW02C2K500JS7314 43C9850
Product Name Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.500 X 0.218, 2.5 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers