Vishay Precision Group Wirewound Resistors CW02C2K500JE12

Description
CW-2C 2.5K 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 2.5K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C2K500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2K500JE12
Wirewound Resistors 3110-CW02C2K500JE12
CW-2C 2.5K 5% E12 e3

CW-2C 2.5K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C2K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C2K500JE12
Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C2K500JE12
Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 2.5K 5% E12 E3 Vishay - 70P8734 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 2.5K 5% E12 E3 Vishay
70P8734
Cw-2C 2.5K 5% E12 E3 Vishay 70P8734
CW-2C 2.5K 5% e12 E3

CW-2C 2.5K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C2K500JE12 CW02C2K500JE12 70P8734
Product Name Wirewound Resistors Res Wirewound 2.5K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 2.5K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2500 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details