Vishay Precision Group Wirewound Resistors CW02C2K200JE7014

Description
CW-2C-14 2.2K 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 2.2K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C2K200JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2K200JE7014
Wirewound Resistors 3110-CW02C2K200JE7014
CW-2C-14 2.2K 5% E70 e3

CW-2C-14 2.2K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 2.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C2K200JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C2K200JE7014
Res Wirewound 2.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C2K200JE7014
Res Wirewound 2.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 2.2K 5% E70 E3 Vishay - 70P8713 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 2.2K 5% E70 E3 Vishay
70P8713
Cw-2C-14 2.2K 5% E70 E3 Vishay 70P8713
CW-2C-14 2.2K 5% E70 e3

CW-2C-14 2.2K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C2K200JE7014 CW02C2K200JE7014 70P8713
Product Name Wirewound Resistors Res Wirewound 2.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 2.2K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details