Vishay Precision Group Wirewound Resistors CW02C2K050JE12

Description
CW-2C 2.05K 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 2.05K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C2K050JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2K050JE12
Wirewound Resistors 3110-CW02C2K050JE12
CW-2C 2.05K 5% E12 e3

CW-2C 2.05K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.05K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C2K050JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.05K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C2K050JE12
Res Wirewound 2.05K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C2K050JE12
Res Wirewound 2.05K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.05K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 2.05K 5% E12 E3 Vishay - 70P8702 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 2.05K 5% E12 E3 Vishay
70P8702
Cw-2C 2.05K 5% E12 E3 Vishay 70P8702
CW-2C 2.05K 5% e12 E3

CW-2C 2.05K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C2K050JE12 CW02C2K050JE12 70P8702
Product Name Wirewound Resistors Res Wirewound 2.05K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 2.05K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2050 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers