Vishay Precision Group Wirewound Resistors CW02C2K000KE70

Description
CW-2C 2K 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 2K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C2K000KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2K000KE70
Wirewound Resistors 3110-CW02C2K000KE70
CW-2C 2K 10% E70 e3

CW-2C 2K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C2K000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C2K000KE70
Res Wirewound 2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C2K000KE70
Res Wirewound 2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 2K 10% E70 E3 Vishay - 70P8700 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 2K 10% E70 E3 Vishay
70P8700
Cw-2C 2K 10% E70 E3 Vishay 70P8700
CW-2C 2K 10% E70 e3

CW-2C 2K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C2K000KE70 CW02C2K000KE70 70P8700
Product Name Wirewound Resistors Res Wirewound 2K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 2K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details