Vishay Precision Group Res Wirewound 28 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C28R00KE12

Description
Res Wirewound 28 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 28 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 28 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C28R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 28 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C28R00KE12
Res Wirewound 28 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C28R00KE12
Res Wirewound 28 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 28 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C28R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C28R00KE12
Wirewound Resistors 3110-CW02C28R00KE12
CW-2C 28 10% E12 e3

CW-2C 28 10% E12 e3

Supplier's Site Datasheet
Cw-2C 28 10% E12 E3 Vishay - 70P8976 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 28 10% E12 E3 Vishay
70P8976
Cw-2C 28 10% E12 E3 Vishay 70P8976
CW-2C 28 10% e12 E3

CW-2C 28 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C28R00KE12 3110-CW02C28R00KE12 70P8976
Product Name Res Wirewound 28 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 28 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - C3A560RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details