Vishay Precision Group Wirewound Resistors CW02C280R0KE7014

Description
CW-2C-14 280 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 280 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C280R0KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C280R0KE7014
Wirewound Resistors 3110-CW02C280R0KE7014
CW-2C-14 280 10% E70 e3

CW-2C-14 280 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C280R0KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C280R0KE7014
Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C280R0KE7014
Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 280 10% E70 E3 Vishay - 70P8987 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 280 10% E70 E3 Vishay
70P8987
Cw-2C-14 280 10% E70 E3 Vishay 70P8987
CW-2C-14 280 10% E70 e3

CW-2C-14 280 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C280R0KE7014 CW02C280R0KE7014 70P8987
Product Name Wirewound Resistors Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 280 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 280 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers