Vishay Precision Group Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C280R0KE70

Description
Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C280R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C280R0KE70
Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C280R0KE70
Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C280R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C280R0KE70
Wirewound Resistors 3110-CW02C280R0KE70
CW-2C 280 10% E70 e3

CW-2C 280 10% E70 e3

Supplier's Site Datasheet
Cw-2C 280 10% E70 E3 Vishay - 70P8986 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 280 10% E70 E3 Vishay
70P8986
Cw-2C 280 10% E70 E3 Vishay 70P8986
CW-2C 280 10% E70 e3

CW-2C 280 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C280R0KE70 3110-CW02C280R0KE70 70P8986
Product Name Res Wirewound 280 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 280 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details