Vishay Precision Group Wirewound Resistors CW02C27R50JE12

Description
CW-2C 27.5 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 27.5 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C27R50JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C27R50JE12
Wirewound Resistors 3110-CW02C27R50JE12
CW-2C 27.5 5% E12 e3

CW-2C 27.5 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 27.5 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C27R50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.5 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C27R50JE12
Res Wirewound 27.5 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C27R50JE12
Res Wirewound 27.5 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27.5 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 27.5 5% E12 E3 Vishay - 70P8948 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 27.5 5% E12 E3 Vishay
70P8948
Cw-2C 27.5 5% E12 E3 Vishay 70P8948
CW-2C 27.5 5% e12 E3

CW-2C 27.5 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C27R50JE12 CW02C27R50JE12 70P8948
Product Name Wirewound Resistors Res Wirewound 27.5 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 27.5 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 27.5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details