Vishay Precision Group Wirewound Resistors CW02C27R00JE12

Description
CW-2C 27 5% E12 e3
Request a Quote Datasheet
Description
CW-2C 27 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C27R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C27R00JE12
Wirewound Resistors 3110-CW02C27R00JE12
CW-2C 27 5% E12 e3

CW-2C 27 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 27 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C27R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C27R00JE12
Res Wirewound 27 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C27R00JE12
Res Wirewound 27 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 27 5% E12 E3 Vishay - 70P8940 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 27 5% E12 E3 Vishay
70P8940
Cw-2C 27 5% E12 E3 Vishay 70P8940
CW-2C 27 5% e12 E3

CW-2C 27 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C27R00JE12 CW02C27R00JE12 70P8940
Product Name Wirewound Resistors Res Wirewound 27 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 27 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 27 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers