Vishay Precision Group Wirewound Resistors CW02C27R00JB1214

Description
CW-2C-14 27 5% B12
Request a Quote Datasheet
Description
CW-2C-14 27 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C27R00JB1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C27R00JB1214
Wirewound Resistors 3110-CW02C27R00JB1214
CW-2C-14 27 5% B12

CW-2C-14 27 5% B12

Supplier's Site Datasheet
Res Wirewound 27 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C27R00JB1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C27R00JB1214
Res Wirewound 27 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C27R00JB1214
Res Wirewound 27 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Res,metal Alloy,27Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 30K6894 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,27Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
30K6894
Res,metal Alloy,27Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 30K6894
RES,Metal Alloy,27Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,27Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C27R00JB1214 CW02C27R00JB1214 30K6894
Product Name Wirewound Resistors Res Wirewound 27 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Res,metal Alloy,27Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Category / Application Industrial
Resistance Range 27 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details