Vishay Precision Group Wirewound Resistors CW02C274R0KE7014

Description
CW-2C-14 274 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 274 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C274R0KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C274R0KE7014
Wirewound Resistors 3110-CW02C274R0KE7014
CW-2C-14 274 10% E70 e3

CW-2C-14 274 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 274 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C274R0KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C274R0KE7014
Res Wirewound 274 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C274R0KE7014
Res Wirewound 274 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 274 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 274 10% E70 E3 Vishay - 70P8971 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 274 10% E70 E3 Vishay
70P8971
Cw-2C-14 274 10% E70 E3 Vishay 70P8971
CW-2C-14 274 10% E70 e3

CW-2C-14 274 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C274R0KE7014 CW02C274R0KE7014 70P8971
Product Name Wirewound Resistors Res Wirewound 274 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 274 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 274 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details