Vishay Precision Group Wirewound Resistors CW02C274R0KE70

Description
CW-2C 274 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 274 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C274R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C274R0KE70
Wirewound Resistors 3110-CW02C274R0KE70
CW-2C 274 10% E70 e3

CW-2C 274 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 274 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C274R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C274R0KE70
Res Wirewound 274 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C274R0KE70
Res Wirewound 274 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 274 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 274 10% E70 E3 Vishay - 70P8970 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 274 10% E70 E3 Vishay
70P8970
Cw-2C 274 10% E70 E3 Vishay 70P8970
CW-2C 274 10% E70 e3

CW-2C 274 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C274R0KE70 CW02C274R0KE70 70P8970
Product Name Wirewound Resistors Res Wirewound 274 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 274 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 274 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details