Vishay Precision Group Res Wirewound 25 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C25R00JS7314

Description
Res Wirewound 25 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 25 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C25R00JS7314 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C25R00JS7314
Res Wirewound 25 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C25R00JS7314
Res Wirewound 25 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 25 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C25R00JS7314 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C25R00JS7314
Wirewound Resistors 3110-CW02C25R00JS7314
CW-2C-14 25 5% S73

CW-2C-14 25 5% S73

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 25 Ohm, 5% Vishay - 43C9919 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 25 Ohm, 5% Vishay
43C9919
Cw, 0.500 X 0.218, 25 Ohm, 5% Vishay 43C9919
CW, 0.500 x 0.218", 25 Ohm, 5%

CW, 0.500 x 0.218", 25 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C25R00JS7314 3110-CW02C25R00JS7314 43C9919
Product Name Res Wirewound 25 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.500 X 0.218, 25 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661727 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details