Vishay Precision Group Res Wirewound 256 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C256R0JE12

Description
Res Wirewound 256 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 256 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 256 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C256R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 256 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C256R0JE12
Res Wirewound 256 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C256R0JE12
Res Wirewound 256 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 256 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C256R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C256R0JE12
Wirewound Resistors 3110-CW02C256R0JE12
CW-2C 256 5% E12 e3

CW-2C 256 5% E12 e3

Supplier's Site Datasheet
Cw-2C 256 5% E12 E3 Vishay - 70P8932 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 256 5% E12 E3 Vishay
70P8932
Cw-2C 256 5% E12 E3 Vishay 70P8932
CW-2C 256 5% e12 E3

CW-2C 256 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C256R0JE12 3110-CW02C256R0JE12 70P8932
Product Name Res Wirewound 256 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 256 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details