Vishay Precision Group Res Wirewound 250 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C250R0KE70

Description
Res Wirewound 250 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 250 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C250R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C250R0KE70
Res Wirewound 250 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C250R0KE70
Res Wirewound 250 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C250R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C250R0KE70
Wirewound Resistors 3110-CW02C250R0KE70
CW-2C 250 10% E70 e3

CW-2C 250 10% E70 e3

Supplier's Site Datasheet
Cw-2C 250 10% E70 E3 Vishay - 70P8930 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 250 10% E70 E3 Vishay
70P8930
Cw-2C 250 10% E70 E3 Vishay 70P8930
CW-2C 250 10% E70 e3

CW-2C 250 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C250R0KE70 3110-CW02C250R0KE70 70P8930
Product Name Res Wirewound 250 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 250 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details