Vishay Precision Group Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C250R0JB12

Description
Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C250R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C250R0JB12
Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C250R0JB12
Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C250R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C250R0JB12
Wirewound Resistors 3110-CW02C250R0JB12
CW-2C 250 5% B12

CW-2C 250 5% B12

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 250 Ohm, 5% Vishay - 43C9920 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 250 Ohm, 5% Vishay
43C9920
Cw, 0.500 X 0.218, 250 Ohm, 5% Vishay 43C9920
CW, 0.500 x 0.218", 250 Ohm, 5%

CW, 0.500 x 0.218", 250 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C250R0JB12 3110-CW02C250R0JB12 43C9920
Product Name Res Wirewound 250 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw, 0.500 X 0.218, 250 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details