Vishay Precision Group Res Wirewound 235 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C235R0KE1214

Description
Res Wirewound 235 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 235 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 235 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C235R0KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 235 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C235R0KE1214
Res Wirewound 235 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C235R0KE1214
Res Wirewound 235 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 235 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C235R0KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C235R0KE1214
Wirewound Resistors 3110-CW02C235R0KE1214
CW-2C-14 235 10% E12 e3

CW-2C-14 235 10% E12 e3

Supplier's Site Datasheet
Cw-2C-14 235 10% E12 E3 Vishay - 70P8897 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 235 10% E12 E3 Vishay
70P8897
Cw-2C-14 235 10% E12 E3 Vishay 70P8897
CW-2C-14 235 10% e12 E3

CW-2C-14 235 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C235R0KE1214 3110-CW02C235R0KE1214 70P8897
Product Name Res Wirewound 235 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 235 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details