Vishay Precision Group Wirewound Resistors CW02C235R0JB12

Description
CW-2C 235 5% B12
Request a Quote Datasheet
Description
CW-2C 235 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C235R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C235R0JB12
Wirewound Resistors 3110-CW02C235R0JB12
CW-2C 235 5% B12

CW-2C 235 5% B12

Supplier's Site Datasheet
Res Wirewound 235 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C235R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 235 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C235R0JB12
Res Wirewound 235 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C235R0JB12
Res Wirewound 235 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 235 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 235 5% B12 Vishay - 28M5133 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 235 5% B12 Vishay
28M5133
Cw-2C 235 5% B12 Vishay 28M5133
CW-2C 235 5% B12

CW-2C 235 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C235R0JB12 CW02C235R0JB12 28M5133
Product Name Wirewound Resistors Res Wirewound 235 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 235 5% B12 Vishay
Category / Application Industrial
Resistance Range 235 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176045-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details