Vishay Precision Group Res Wirewound 22 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C22R00KE12

Description
Res Wirewound 22 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C22R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C22R00KE12
Res Wirewound 22 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C22R00KE12
Res Wirewound 22 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C22R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C22R00KE12
Wirewound Resistors 3110-CW02C22R00KE12
CW-2C 22 10% E12 e3

CW-2C 22 10% E12 e3

Supplier's Site Datasheet
Cw-2C 22 10% E12 E3 Vishay - 70P8864 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 22 10% E12 E3 Vishay
70P8864
Cw-2C 22 10% E12 E3 Vishay 70P8864
CW-2C 22 10% e12 E3

CW-2C 22 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C22R00KE12 3110-CW02C22R00KE12 70P8864
Product Name Res Wirewound 22 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 22 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers