Vishay Precision Group Wirewound Resistors CW02C225R0KE70

Description
CW-2C 225 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 225 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C225R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C225R0KE70
Wirewound Resistors 3110-CW02C225R0KE70
CW-2C 225 10% E70 e3

CW-2C 225 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 225 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C225R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 225 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C225R0KE70
Res Wirewound 225 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C225R0KE70
Res Wirewound 225 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 225 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 225 10% E70 E3 Vishay - 70P8890 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 225 10% E70 E3 Vishay
70P8890
Cw-2C 225 10% E70 E3 Vishay 70P8890
CW-2C 225 10% E70 e3

CW-2C 225 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C225R0KE70 CW02C225R0KE70 70P8890
Product Name Wirewound Resistors Res Wirewound 225 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 225 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 225 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers