Vishay Precision Group Wirewound Resistors CW02C223R0KE7014

Description
CW-2C-14 223 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 223 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C223R0KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C223R0KE7014
Wirewound Resistors 3110-CW02C223R0KE7014
CW-2C-14 223 10% E70 e3

CW-2C-14 223 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 223 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C223R0KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 223 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C223R0KE7014
Res Wirewound 223 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C223R0KE7014
Res Wirewound 223 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 223 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 223 10% E70 E3 Vishay - 70P8883 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 223 10% E70 E3 Vishay
70P8883
Cw-2C-14 223 10% E70 E3 Vishay 70P8883
CW-2C-14 223 10% E70 e3

CW-2C-14 223 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C223R0KE7014 CW02C223R0KE7014 70P8883
Product Name Wirewound Resistors Res Wirewound 223 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 223 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 223 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details