Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C15R00JR55

Description
Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C15R00JR55 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C15R00JR55
Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C15R00JR55
Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW02C15R00JR55
Product Name Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details