Vishay Precision Group Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C150R0JE7014

Description
Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C150R0JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C150R0JE7014
Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C150R0JE7014
Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C150R0JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C150R0JE7014
Wirewound Resistors 3110-CW02C150R0JE7014
CW-2C-14 150 5% E70 e3

CW-2C-14 150 5% E70 e3

Supplier's Site Datasheet
Cw-2C-14 150 5% E70 E3 Vishay - 70P8578 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 150 5% E70 E3 Vishay
70P8578
Cw-2C-14 150 5% E70 E3 Vishay 70P8578
CW-2C-14 150 5% E70 e3

CW-2C-14 150 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C150R0JE7014 3110-CW02C150R0JE7014 70P8578
Product Name Res Wirewound 150 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 150 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers