Vishay Precision Group Res Wirewound 14.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C14R70JB12

Description
Res Wirewound 14.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 14.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C14R70JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C14R70JB12
Res Wirewound 14.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C14R70JB12
Res Wirewound 14.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C14R70JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C14R70JB12
Wirewound Resistors 3110-CW02C14R70JB12
CW-2C 14.7 5% B12

CW-2C 14.7 5% B12

Supplier's Site Datasheet
Cw-2C 14.7 5% B12 Vishay - 28M5126 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 14.7 5% B12 Vishay
28M5126
Cw-2C 14.7 5% B12 Vishay 28M5126
CW-2C 14.7 5% B12

CW-2C 14.7 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C14R70JB12 3110-CW02C14R70JB12 28M5126
Product Name Res Wirewound 14.7 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 14.7 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details