Vishay Precision Group Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C14R10JS73

Description
Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C14R10JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C14R10JS73
Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C14R10JS73
Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C14R10JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C14R10JS73
Wirewound Resistors 3110-CW02C14R10JS73
CW-2C 14.1 5% S73

CW-2C 14.1 5% S73

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 14.1 Ohm, 5% Vishay - 43C9786 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 14.1 Ohm, 5% Vishay
43C9786
Cw, 0.500 X 0.218, 14.1 Ohm, 5% Vishay 43C9786
CW, 0.500 x 0.218", 14.1 Ohm, 5%

CW, 0.500 x 0.218", 14.1 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C14R10JS73 3110-CW02C14R10JS73 43C9786
Product Name Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.500 X 0.218, 14.1 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details