Vishay Precision Group Wirewound Resistors CW02C14R10JS70

Description
CW-2C 14.1 5% S70
Request a Quote Datasheet
Description
CW-2C 14.1 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C14R10JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C14R10JS70
Wirewound Resistors 3110-CW02C14R10JS70
CW-2C 14.1 5% S70

CW-2C 14.1 5% S70

Supplier's Site Datasheet
Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C14R10JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C14R10JS70
Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C14R10JS70
Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 14.1 Ohm, 5% Vishay - 43C9785 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 14.1 Ohm, 5% Vishay
43C9785
Cw, 0.500 X 0.218, 14.1 Ohm, 5% Vishay 43C9785
CW, 0.500 x 0.218", 14.1 Ohm, 5%

CW, 0.500 x 0.218", 14.1 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C14R10JS70 CW02C14R10JS70 43C9785
Product Name Wirewound Resistors Res Wirewound 14.1 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 14.1 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 14.1 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers