Vishay Precision Group Wirewound Resistors CW02C141R0KE12

Description
CW-2C 141 10% E12 e3
Request a Quote Datasheet
Description
CW-2C 141 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C141R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C141R0KE12
Wirewound Resistors 3110-CW02C141R0KE12
CW-2C 141 10% E12 e3

CW-2C 141 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 141 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C141R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 141 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C141R0KE12
Res Wirewound 141 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C141R0KE12
Res Wirewound 141 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 141 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 141 10% E12 E3 Vishay - 70P8541 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 141 10% E12 E3 Vishay
70P8541
Cw-2C 141 10% E12 E3 Vishay 70P8541
CW-2C 141 10% e12 E3

CW-2C 141 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C141R0KE12 CW02C141R0KE12 70P8541
Product Name Wirewound Resistors Res Wirewound 141 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 141 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 141 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details