Vishay Precision Group Res Wirewound 141 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C141R0JB12

Description
Res Wirewound 141 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 141 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 141 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C141R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 141 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C141R0JB12
Res Wirewound 141 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C141R0JB12
Res Wirewound 141 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 141 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C141R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C141R0JB12
Wirewound Resistors 3110-CW02C141R0JB12
CW-2C 141 5% B12

CW-2C 141 5% B12

Supplier's Site Datasheet
Cw-2C 141 5% B12 Vishay - 28M5127 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 141 5% B12 Vishay
28M5127
Cw-2C 141 5% B12 Vishay 28M5127
CW-2C 141 5% B12

CW-2C 141 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C141R0JB12 3110-CW02C141R0JB12 28M5127
Product Name Res Wirewound 141 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 141 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details