Vishay Precision Group Res Wirewound 13 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C13R00KE70

Description
Res Wirewound 13 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 13 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C13R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C13R00KE70
Res Wirewound 13 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C13R00KE70
Res Wirewound 13 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C13R00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C13R00KE70
Wirewound Resistors 3110-CW02C13R00KE70
CW-2C 13 10% E70 e3

CW-2C 13 10% E70 e3

Supplier's Site Datasheet
Cw-2C 13 10% E70 E3 Vishay - 70P8494 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 13 10% E70 E3 Vishay
70P8494
Cw-2C 13 10% E70 E3 Vishay 70P8494
CW-2C 13 10% E70 e3

CW-2C 13 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C13R00KE70 3110-CW02C13R00KE70 70P8494
Product Name Res Wirewound 13 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 13 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers