Vishay Precision Group Wirewound Resistors CW02C13K30KE70

Description
CW-2C 13.3K 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 13.3K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C13K30KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C13K30KE70
Wirewound Resistors 3110-CW02C13K30KE70
CW-2C 13.3K 10% E70 e3

CW-2C 13.3K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 13.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C13K30KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C13K30KE70
Res Wirewound 13.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C13K30KE70
Res Wirewound 13.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 13.3K 10% E70 E3 Vishay - 70P8478 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 13.3K 10% E70 E3 Vishay
70P8478
Cw-2C 13.3K 10% E70 E3 Vishay 70P8478
CW-2C 13.3K 10% E70 e3

CW-2C 13.3K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C13K30KE70 CW02C13K30KE70 70P8478
Product Name Wirewound Resistors Res Wirewound 13.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 13.3K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 13300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details