Vishay Precision Group Wirewound Resistors CW02C13K00KE7014

Description
CW-2C-14 13K 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 13K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C13K00KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C13K00KE7014
Wirewound Resistors 3110-CW02C13K00KE7014
CW-2C-14 13K 10% E70 e3

CW-2C-14 13K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C13K00KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C13K00KE7014
Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C13K00KE7014
Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 13K 10% E70 E3 Vishay - 70P8471 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 13K 10% E70 E3 Vishay
70P8471
Cw-2C-14 13K 10% E70 E3 Vishay 70P8471
CW-2C-14 13K 10% E70 e3

CW-2C-14 13K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C13K00KE7014 CW02C13K00KE7014 70P8471
Product Name Wirewound Resistors Res Wirewound 13K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 13K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 13000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details