Vishay Precision Group Wirewound Resistors CW02C12R00KE70

Description
CW-2C 12 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 12 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C12R00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C12R00KE70
Wirewound Resistors 3110-CW02C12R00KE70
CW-2C 12 10% E70 e3

CW-2C 12 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 12 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C12R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C12R00KE70
Res Wirewound 12 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C12R00KE70
Res Wirewound 12 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 12 10% E70 E3 Vishay - 70P8438 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 12 10% E70 E3 Vishay
70P8438
Cw-2C 12 10% E70 E3 Vishay 70P8438
CW-2C 12 10% E70 e3

CW-2C 12 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C12R00KE70 CW02C12R00KE70 70P8438
Product Name Wirewound Resistors Res Wirewound 12 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 12 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 12 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details