Vishay Precision Group Res Wirewound 12.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C12K50KE70

Description
Res Wirewound 12.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 12.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C12K50KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C12K50KE70
Res Wirewound 12.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C12K50KE70
Res Wirewound 12.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C12K50KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C12K50KE70
Wirewound Resistors 3110-CW02C12K50KE70
CW-2C 12.5K 10% E70 e3

CW-2C 12.5K 10% E70 e3

Supplier's Site Datasheet
Cw-2C 12.5K 10% E70 E3 Vishay - 70P8422 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 12.5K 10% E70 E3 Vishay
70P8422
Cw-2C 12.5K 10% E70 E3 Vishay 70P8422
CW-2C 12.5K 10% E70 e3

CW-2C 12.5K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C12K50KE70 3110-CW02C12K50KE70 70P8422
Product Name Res Wirewound 12.5K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 12.5K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details