Vishay Precision Group Wirewound Resistors CW02C125R0KE7014

Description
CW-2C-14 125 10% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 125 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C125R0KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C125R0KE7014
Wirewound Resistors 3110-CW02C125R0KE7014
CW-2C-14 125 10% E70 e3

CW-2C-14 125 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 125 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C125R0KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C125R0KE7014
Res Wirewound 125 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C125R0KE7014
Res Wirewound 125 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 125 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C-14 125 10% E70 E3 Vishay - 70P8463 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 125 10% E70 E3 Vishay
70P8463
Cw-2C-14 125 10% E70 E3 Vishay 70P8463
CW-2C-14 125 10% E70 e3

CW-2C-14 125 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C125R0KE7014 CW02C125R0KE7014 70P8463
Product Name Wirewound Resistors Res Wirewound 125 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C-14 125 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 125 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details