Vishay Intertechnology, Inc. Wirewound Resistors CW02C125R0JE7014

Description
CW-2C-14 125 5% E70 e3
Request a Quote Datasheet
Description
CW-2C-14 125 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C125R0JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C125R0JE7014
Wirewound Resistors 3110-CW02C125R0JE7014
CW-2C-14 125 5% E70 e3

CW-2C-14 125 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 125 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C125R0JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C125R0JE7014
Res Wirewound 125 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C125R0JE7014
Res Wirewound 125 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 125 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02C125R0JE7014 CW02C125R0JE7014
Product Name Wirewound Resistors Res Wirewound 125 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 125 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers