Vishay Precision Group Res Wirewound 120 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C120R0KE7014

Description
Res Wirewound 120 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 120 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C120R0KE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C120R0KE7014
Res Wirewound 120 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C120R0KE7014
Res Wirewound 120 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C120R0KE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C120R0KE7014
Wirewound Resistors 3110-CW02C120R0KE7014
CW-2C-14 120 10% E70 e3

CW-2C-14 120 10% E70 e3

Supplier's Site Datasheet
Cw-2C-14 120 10% E70 E3 Vishay - 70P8447 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 120 10% E70 E3 Vishay
70P8447
Cw-2C-14 120 10% E70 E3 Vishay 70P8447
CW-2C-14 120 10% E70 e3

CW-2C-14 120 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C120R0KE7014 3110-CW02C120R0KE7014 70P8447
Product Name Res Wirewound 120 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 120 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details